Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1086433-PWM-200-48

Description
Win Source Part Number: 1086433-PWM-200-48 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PWM-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67, NEMA 410 Power (Watts): 200 W Voltage - Output: 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Dimension: 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-PWM-200-48 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC Standard Number: 60335-1
Request a Quote Datasheet
Description
Win Source Part Number: 1086433-PWM-200-48 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PWM-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67, NEMA 410 Power (Watts): 200 W Voltage - Output: 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Dimension: 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-PWM-200-48 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC Standard Number: 60335-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1086433-PWM-200-48
Power Supplies - External/Internal (Off-Board) - LED Drivers 1086433-PWM-200-48
Win Source Part Number: 1086433-PWM-200-48 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PWM-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67, NEMA 410 Power (Watts): 200 W Voltage - Output: 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Dimension: 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-PWM-200-48 Approval Agency: CB, CCC, CE, cURus, EAC, ENEC Standard Number: 60335-1

Win Source Part Number: 1086433-PWM-200-48
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PWM-200 (200W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OTP, OVP, SCP
Package: Box
Standard Package: 12
Ratings: IP67, NEMA 410
Power (Watts): 200 W
Voltage - Output: 48V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 305VAC
Dimming: Analog, PWM
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 7.68" L x 2.68" W x 1.56" H (195.0mm x 68.0mm x 39.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: 1866-PWM-200-48
Approval Agency: CB, CCC, CE, cURus, EAC, ENEC
Standard Number: 60335-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1086433-PWM-200-48
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3214EDD#TRPBF - 117799-LTC3214EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 500 milliamps
View Details
Board Mount LED Drivers - LT3474IFE-1#PBF - 781034-LT3474IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3220IPF#PBF - 783273-LTC3220IPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details