Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1069371-LPV-100-12

Description
Win Source Part Number: 1069371-LPV-100-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-100 (100W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 102 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3284,LPV-100-12 -ND Base Product Number: LPV-100 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1069371-LPV-100-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-100 (100W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 102 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3284,LPV-100-12 -ND Base Product Number: LPV-100 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1069371-LPV-100-12
Power Supplies - External/Internal (Off-Board) - LED Drivers 1069371-LPV-100-12
Win Source Part Number: 1069371-LPV-100-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-100 (100W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 102 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.5A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3284,LPV-100-12 -ND Base Product Number: LPV-100 Approval Agency: CE, cURus

Win Source Part Number: 1069371-LPV-100-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LPV-100 (100W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OVP
Package: Box
Standard Package: 20
Ratings: IP67
Power (Watts): 102 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.5A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm)
Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3284,LPV-100-12-ND
Base Product Number: LPV-100
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1069371-LPV-100-12
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3955IUHE#PBF - 781325-LT3955IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF - 072395-LT3755EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF - 714982-LT3476EUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069518-XLG-100-12-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details