Win Source Electronics PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF 122298-LT3478IFE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122298-LT3478IFE-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122298-LT3478IFE-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF - 122298-LT3478IFE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF
122298-LT3478IFE-1#TRPBF
PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF 122298-LT3478IFE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122298-LT3478IFE-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.8V Channel Output Current: 4.5A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 122298-LT3478IFE-1#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 2.25MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 42V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 4.5A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 122298-LT3478IFE-1#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3478IFE-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3230EUD#PBF - 783276-LTC3230EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL8800K63-G - 1161748-CL8800K63-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3205EUF#PBF - 303271-LTC3205EUF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Current 250 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details