Win Source Electronics PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF 129454-LT3599IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129454-LT3599IUH#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129454-LT3599IUH#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF - 129454-LT3599IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF
129454-LT3599IUH#TRPBF
PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF 129454-LT3599IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129454-LT3599IUH#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA

Manufacturer: Linear Technology
Win Source Part Number: 129454-LT3599IUH#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 2.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 44V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 120mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 129454-LT3599IUH#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3955EUHE#TRPBF - 781324-LT3955EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - HBG-160-48A - 873226-HBG-160-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1229201-APC-12-700 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3599EFE - 1206769-LT3599EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details