Win Source Electronics Board Mount LED Drivers - LT3492EUFD#PBF 781060-LT3492EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781060-LT3492EUFD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3492EUFD Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 600mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3492IUFD#TRPBF; LT3492IUFD#PBF; G5999F41U; G5997F41U; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781060-LT3492EUFD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3492EUFD Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 600mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3492IUFD#TRPBF; LT3492IUFD#PBF; G5999F41U; G5997F41U; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3492EUFD#PBF - 781060-LT3492EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3492EUFD#PBF
781060-LT3492EUFD#PBF
Board Mount LED Drivers - LT3492EUFD#PBF 781060-LT3492EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781060-LT3492EUFD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3492EUFD Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 30V Output Current per Channel: 600mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3492IUFD#TRPBF; LT3492IUFD#PBF; G5999F41U; G5997F41U; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781060-LT3492EUFD#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Frequency: 330kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: LT3492EUFD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 30V
Output Current per Channel: 600mA (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3492IUFD#TRPBF; LT3492IUFD#PBF; G5999F41U; G5997F41U;
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781060-LT3492EUFD#PBF
Product Name Board Mount LED Drivers - LT3492EUFD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3743IFE#PBF - 781241-LT3743IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3761EMSE#PBF - 781289-LT3761EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3474EFE#PBF - 781032-LT3474EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details