Win Source Electronics Board Mount LED Drivers - LT3743IFE#PBF 781241-LT3743IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781241-LT3743IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Lighting Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3743 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; ICLS8023Z; Introduction Date: October 16, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781241-LT3743IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Lighting Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3743 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; ICLS8023Z; Introduction Date: October 16, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3743IFE#PBF - 781241-LT3743IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3743IFE#PBF
781241-LT3743IFE#PBF
Board Mount LED Drivers - LT3743IFE#PBF 781241-LT3743IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781241-LT3743IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Lighting Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3743 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; ICLS8023Z; Introduction Date: October 16, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781241-LT3743IFE#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 200kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3743
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 36V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; ICLS8023Z;
Introduction Date: October 16, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781241-LT3743IFE#PBF
Product Name Board Mount LED Drivers - LT3743IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS-2#PBF - 781116-LT3519EMS-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF - 714982-LT3476EUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF - 103715-LT3465ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LT3492IFE#PBF - 781061-LT3492IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details