Win Source Electronics Board Mount LED Drivers - LT3474EFE#PBF 781032-LT3474EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781032-LT3474EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1A Voltage Supply MIN: 3.5V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; AOZ1083CI; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781032-LT3474EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1A Voltage Supply MIN: 3.5V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; AOZ1083CI; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3474EFE#PBF - 781032-LT3474EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3474EFE#PBF
781032-LT3474EFE#PBF
Board Mount LED Drivers - LT3474EFE#PBF 781032-LT3474EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781032-LT3474EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3474 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1A Voltage Supply MIN: 3.5V Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; AOZ1083CI; Introduction Date: August 23, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781032-LT3474EFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Backlight
Mounting: SMD
Frequency: 200kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3474
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 36V
Output Current per Channel: 1A
Voltage Supply MIN: 3.5V
Alternative Parts (Cross-Reference): CL6K4-G; LM3401MMX; SP7600EN2-L/TR; AOZ1083CI;
Introduction Date: August 23, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781032-LT3474EFE#PBF
Product Name Board Mount LED Drivers - LT3474EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS#TRPBF - 781117-LT3519EMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF - 1059355-LT3486IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 1300 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#PBF - 020408-LT3517EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details