Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1338276-KTD2052AEVAA-TR

Description
Win Source Part Number: 1338276-KTD2052AEVAA -TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: Linear Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 3,000 Current - Output / Channel: 24mA Internal Switch(s): Yes Number of Outputs: 12 Dimming: Yes Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-uDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Kinetic Technologies
Request a Quote Datasheet
Description
Win Source Part Number: 1338276-KTD2052AEVAA -TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: Linear Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 3,000 Current - Output / Channel: 24mA Internal Switch(s): Yes Number of Outputs: 12 Dimming: Yes Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-uDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Kinetic Technologies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338276-KTD2052AEVAA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1338276-KTD2052AEVAA-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1338276-KTD2052AEVAA-TR
Win Source Part Number: 1338276-KTD2052AEVAA -TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: Linear Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 3,000 Current - Output / Channel: 24mA Internal Switch(s): Yes Number of Outputs: 12 Dimming: Yes Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-uDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Kinetic Technologies

Win Source Part Number: 1338276-KTD2052AEVAA-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 3,000
Current - Output / Channel: 24mA
Internal Switch(s): Yes
Number of Outputs: 12
Dimming: Yes
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-uDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Kinetic Technologies

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1338276-KTD2052AEVAA-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756IMSE-2#PBF - 781262-LT3756IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3955EUHE#PBF - 781323-LT3955EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3517IUF#TRPBF - 123493-LT3517IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3491ESC8 - 1206728-LT3491ESC8 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details