Win Source Electronics PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF 072556-LTC3207EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072556-LTC3207EUF-1# PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072556-LTC3207EUF-1# PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF - 072556-LTC3207EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF
072556-LTC3207EUF-1#PBF
PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF 072556-LTC3207EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 072556-LTC3207EUF-1# PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 50mA, 425mA

Manufacturer: Linear Technology
Win Source Part Number: 072556-LTC3207EUF-1#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 13
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 50mA, 425mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072556-LTC3207EUF-1#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3598IFE - 94898-LT3598IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD - 96901-LTC3219EUD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
PMIC - PMIC - LED Drivers - LT3517IUF#PBF - 1059434-LT3517IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details