Win Source Electronics Board Mount LED Drivers - LT3477IUF#PBF 781042-LT3477IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781042-LT3477IUF#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781042-LT3477IUF#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3477IUF#PBF - 781042-LT3477IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3477IUF#PBF
781042-LT3477IUF#PBF
Board Mount LED Drivers - LT3477IUF#PBF 781042-LT3477IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781042-LT3477IUF#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781042-LT3477IUF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Frequency: 200kHz ~ 3.5MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3477
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 25V
Output Current per Channel: 3A (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q;
Introduction Date: May 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781042-LT3477IUF#PBF
Product Name Board Mount LED Drivers - LT3477IUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details
PMIC - PMIC - LED Drivers - LT8500ITJ#PBF - 1212800-LT8500ITJ#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Package Type QFN
View Details
Board Mount LED Drivers - LT3909EDD#PBF - 781318-LT3909EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details