Win Source Electronics PMIC - PMIC - LED Drivers - LTC3206EUF#PBF 303273-LTC3206EUF

Description
Manufacturer: Linear Technology Win Source Part Number: 303273-LTC3206EUF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303273-LTC3206EUF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3206EUF#PBF - 303273-LTC3206EUF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3206EUF#PBF
303273-LTC3206EUF
PMIC - PMIC - LED Drivers - LTC3206EUF#PBF 303273-LTC3206EUF
Manufacturer: Linear Technology Win Source Part Number: 303273-LTC3206EUF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA

Manufacturer: Linear Technology
Win Source Part Number: 303273-LTC3206EUF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 960kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 303273-LTC3206EUF
Product Name PMIC - PMIC - LED Drivers - LTC3206EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599EFE#PBF - 781150-LT3599EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3497EDDB#TRPBF - 1059370-LT3497EDDB#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 35 volts
View Details
PMIC - PMIC - LED Drivers - LT1937ES5#TR - 302738-LT1937ES5#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3598EFE#PBF - 072386-LT3598EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details