Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF 144555-LTC4002ES8-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144555-LTC4002ES8-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): LM3420M5X-8.2/NOPB; LM3420A-8.4 MDA; LM3420M5-8.2; PS4160-4; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144555-LTC4002ES8-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): LM3420M5X-8.2/NOPB; LM3420A-8.4 MDA; LM3420M5-8.2; PS4160-4; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF
144555-LTC4002ES8-8.4#PBF
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF 144555-LTC4002ES8-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 144555-LTC4002ES8-8. 4#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): LM3420M5X-8.2/NOPB; LM3420A-8.4 MDA; LM3420M5-8.2; PS4160-4; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 144555-LTC4002ES8-8.4#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Family Name: LTC4002-8.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 22V
Alternative Parts (Cross-Reference): LM3420M5X-8.2/NOPB; LM3420A-8.4 MDA; LM3420M5-8.2; PS4160-4;
Introduction Date: November 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144555-LTC4002ES8-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF - 124578-LTC4053EMSE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1511ISW#PBF - 121290-LT1511ISW#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details