Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4604AIV#PBF 759836-LTM4604AIV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 759836-LTM4604AIV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 66-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4604A Categories: Power Supplies - Board Mount Manufacturer Package: 66-LGA (15x9) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ; Introduction Date: August 19, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 759836-LTM4604AIV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 66-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4604A Categories: Power Supplies - Board Mount Manufacturer Package: 66-LGA (15x9) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ; Introduction Date: August 19, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4604AIV#PBF
759836-LTM4604AIV#PBF
Power Supplies Board Mount DCDC Converters - LTM4604AIV#PBF 759836-LTM4604AIV#PBF
Manufacturer: Linear Technology Win Source Part Number: 759836-LTM4604AIV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 66-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4604A Categories: Power Supplies - Board Mount Manufacturer Package: 66-LGA (15x9) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ; Introduction Date: August 19, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 759836-LTM4604AIV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 66-LGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5 V
Efficiency: 95%
Family Name: LTM4604A
Categories: Power Supplies - Board Mount
Manufacturer Package: 66-LGA (15x9)
Input Voltage MIN: 2.38V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ;
Introduction Date: August 19, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 759836-LTM4604AIV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4604AIV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Output Current 0.5000 to 0.1500 amps
View Details