Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8022IV#PBF 719203-LTM8022IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719203-LTM8022IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8022 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ICM14001R; ICM14001; LTM8022EV; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719203-LTM8022IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8022 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ICM14001R; ICM14001; LTM8022EV; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8022IV#PBF
719203-LTM8022IV#PBF
Power Supplies Board Mount DCDC Converters - LTM8022IV#PBF 719203-LTM8022IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 719203-LTM8022IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8022 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): ICM14001R; ICM14001; LTM8022EV; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719203-LTM8022IV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 50-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 10 V
Family Name: LTM8022
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 50-LGA (11.25x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): ICM14001R; ICM14001; LTM8022EV;
Introduction Date: November 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 719203-LTM8022IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8022IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF - 041264-LTM4600HVEV - Win Source Electronics
Specs
Form Factor Board Mount
DC Output Current 10 amps
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details