Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8020IV#PBF 715037-LTM8020IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 715037-LTM8020IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 21-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 1.25 ~ 5 V Family Name: LTM8020 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 21-LGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): EC2A21; ICM14001R; ICM14001; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 715037-LTM8020IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 21-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 1.25 ~ 5 V Family Name: LTM8020 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 21-LGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): EC2A21; ICM14001R; ICM14001; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8020IV#PBF - 715037-LTM8020IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8020IV#PBF
715037-LTM8020IV#PBF
Power Supplies Board Mount DCDC Converters - LTM8020IV#PBF 715037-LTM8020IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 715037-LTM8020IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 21-LGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Number of Outputs: 1 Voltage - Output 1: 1.25 ~ 5 V Family Name: LTM8020 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 21-LGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): EC2A21; ICM14001R; ICM14001; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 715037-LTM8020IV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 21-LGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Number of Outputs: 1
Voltage - Output 1: 1.25 ~ 5 V
Family Name: LTM8020
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 21-LGA (6.25x6.25)
Input Voltage MIN: 4V
Voltage Input MAX: 36V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): EC2A21; ICM14001R; ICM14001;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 715037-LTM8020IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8020IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps
View Details
Specs
Form Factor Board Mount
View Details