Win Source Electronics Power Supplies - Board Mount 084649-LTM4616EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 084649-LTM4616EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4616 Number of Outputs: 2 Current - Output (Max): 8A 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 084649-LTM4616EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4616 Number of Outputs: 2 Current - Output (Max): 8A 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 084649-LTM4616EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
084649-LTM4616EV#PBF
Power Supplies - Board Mount 084649-LTM4616EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 084649-LTM4616EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OTP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4616 Number of Outputs: 2 Current - Output (Max): 8A 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 084649-LTM4616EV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP OTP OVP UVLO
Package: 144-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4616
Number of Outputs: 2
Current - Output (Max): 8A 8A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5 V
Voltage - Output 2: 0.6 ~ 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 084649-LTM4616EV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4600HVEV#PBF - 041264-LTM4600HVEV - Win Source Electronics
Specs
Form Factor Board Mount
DC Output Current 10 amps
Number of Outputs 1 #
View Details
Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF - 784635-LTM8050IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details