Win Source Electronics PMIC - PMIC - LED Drivers - LT3756EUD#PBF 758857-LT3756EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758857-LT3756EUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Applications: Lighting Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN; MP4688DN-LF-Z; MP4688DN-Z; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758857-LT3756EUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Applications: Lighting Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN; MP4688DN-LF-Z; MP4688DN-Z; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3756EUD#PBF - 758857-LT3756EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3756EUD#PBF
758857-LT3756EUD#PBF
PMIC - PMIC - LED Drivers - LT3756EUD#PBF 758857-LT3756EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 758857-LT3756EUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Applications: Lighting Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN; MP4688DN-LF-Z; MP4688DN-Z; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758857-LT3756EUD#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3756
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN; MP4688DN-LF-Z; MP4688DN-Z;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 758857-LT3756EUD#PBF
Product Name PMIC - PMIC - LED Drivers - LT3756EUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1168945-HLG-480H-48B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LT3755IMSE#TRPBF - 781253-LT3755IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3590EDC#TRMPBF - 94881-LT3590EDC - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details