Win Source Electronics PMIC - PMIC - LED Drivers - LT3466EDD#PBF 1059295-LT3466EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059295-LT3466EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059295-LT3466EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3466EDD#PBF - 1059295-LT3466EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3466EDD#PBF
1059295-LT3466EDD#PBF
PMIC - PMIC - LED Drivers - LT3466EDD#PBF 1059295-LT3466EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059295-LT3466EDD#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059295-LT3466EDD#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 39.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059295-LT3466EDD#PBF
Product Name PMIC - PMIC - LED Drivers - LT3466EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - CLG-150-24A - 846842-CLG-150-24A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3518EUF#PBF - 1059436-LT3518EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 2300 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF - 104448-LTC3205XEUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Current 250 milliamps
View Details