Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF 739569-LTC6908IDCB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739569-LTC6908IDCB-1 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908IDCB-2; LTC6908IDCB-1#TRM; LTC6908IDCB-2#TR; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739569-LTC6908IDCB-1 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908IDCB-2; LTC6908IDCB-1#TRM; LTC6908IDCB-2#TR; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF - 739569-LTC6908IDCB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF
739569-LTC6908IDCB-1#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF 739569-LTC6908IDCB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739569-LTC6908IDCB-1 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908IDCB-2; LTC6908IDCB-1#TRM; LTC6908IDCB-2#TR; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739569-LTC6908IDCB-1#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Frequency: 50kHz ~ 10MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6908
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): LTC6908IDCB-2; LTC6908IDCB-1#TRM; LTC6908IDCB-2#TR;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 739569-LTC6908IDCB-1#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1348629-CPPC7L-A7BP-30.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 30 MHz
View Details