Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF 127843-LTC1799HS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127843-LTC1799HS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127843-LTC1799HS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF - 127843-LTC1799HS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF
127843-LTC1799HS5#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF 127843-LTC1799HS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127843-LTC1799HS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Linear Technology
Win Source Part Number: 127843-LTC1799HS5#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 127843-LTC1799HS5#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF - 739569-LTC6908IDCB-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1348629-CPPC7L-A7BP-30.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 30 MHz
View Details