Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065LXEDC-4.1#TRMPBF 783871-LTC4065LXEDC-4.1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783871-LTC4065LXEDC- 4.1#TRMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.1V Family Name: LTC4065LX-4.1 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): ISL9205IRZ-T; ISL9205IRZ; LM3658SDX; ISL9205AIRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783871-LTC4065LXEDC- 4.1#TRMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.1V Family Name: LTC4065LX-4.1 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): ISL9205IRZ-T; ISL9205IRZ; LM3658SDX; ISL9205AIRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065LXEDC-4.1#TRMPBF - 783871-LTC4065LXEDC-4.1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065LXEDC-4.1#TRMPBF
783871-LTC4065LXEDC-4.1#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4065LXEDC-4.1#TRMPBF 783871-LTC4065LXEDC-4.1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783871-LTC4065LXEDC- 4.1#TRMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.1V Family Name: LTC4065LX-4.1 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): ISL9205IRZ-T; ISL9205IRZ; LM3658SDX; ISL9205AIRZ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783871-LTC4065LXEDC-4.1#TRMPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 250mA
Battery Pack Voltage: 4.1V
Family Name: LTC4065LX-4.1
Categories: Integrated Circuits (ICs)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): ISL9205IRZ-T; ISL9205IRZ; LM3658SDX; ISL9205AIRZ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783871-LTC4065LXEDC-4.1#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065LXEDC-4.1#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4006EGN-6#PBF - 303423-LTC4006EGN-6#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF - 1063363-LTC4155EUFD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF - 135008-LTC1734LES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details