Win Source Electronics Interface - Interface - Specialized - LTC1955EUH#TRPBF 715020-LTC1955EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 715020-LTC1955EUH#TR PBF Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 715020-LTC1955EUH#TR PBF Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1955EUH#TRPBF - 715020-LTC1955EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1955EUH#TRPBF
715020-LTC1955EUH#TRPBF
Interface - Interface - Specialized - LTC1955EUH#TRPBF 715020-LTC1955EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 715020-LTC1955EUH#TR PBF Packaging: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 715020-LTC1955EUH#TRPBF
Packaging: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Interface: 4-Wire Serial
Family Name: LTC1955
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 715020-LTC1955EUH#TRPBF
Product Name Interface - Interface - Specialized - LTC1955EUH#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CNW - 072450-LTC1337CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CG - 072451-LTC1338CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details