Win Source Electronics PMIC - PMIC - LED Drivers - LT3755EUD#PBF 1059623-LT3755EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059623-LT3755EUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): MAX16833BAUE/V+T; LT3761AEMSE#TRPBF; LT3755EUD#PBF; LM3421Q0MHX/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059623-LT3755EUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): MAX16833BAUE/V+T; LT3761AEMSE#TRPBF; LT3755EUD#PBF; LM3421Q0MHX/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755EUD#PBF - 1059623-LT3755EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755EUD#PBF
1059623-LT3755EUD#PBF
PMIC - PMIC - LED Drivers - LT3755EUD#PBF 1059623-LT3755EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059623-LT3755EUD#PB F Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): MAX16833BAUE/V+T; LT3761AEMSE#TRPBF; LT3755EUD#PBF; LM3421Q0MHX/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059623-LT3755EUD#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): MAX16833BAUE/V+T; LT3761AEMSE#TRPBF; LT3755EUD#PBF; LM3421Q0MHX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059623-LT3755EUD#PBF
Product Name PMIC - PMIC - LED Drivers - LT3755EUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2808BLBR - 1235307-PAM2808BLBR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Newest Parts - LT3599 - 1206768-LT3599 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3599EFE - 1206769-LT3599EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3599IUH#PBF - 072388-LT3599IUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 44 volts
View Details