Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#PBF 303376-LTC3705EGN

Description
Manufacturer: Linear Technology Win Source Part Number: 303376-LTC3705EGN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Supply Voltage - Operating: 18 V to 80 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303376-LTC3705EGN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Supply Voltage - Operating: 18 V to 80 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#PBF - 303376-LTC3705EGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#PBF
303376-LTC3705EGN
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#PBF 303376-LTC3705EGN
Manufacturer: Linear Technology Win Source Part Number: 303376-LTC3705EGN Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Supply Voltage - Operating: 18 V to 80 V

Manufacturer: Linear Technology
Win Source Part Number: 303376-LTC3705EGN
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward, Secondary Side SR
Fault Protection: Current Limiting
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Supply Voltage - Operating: 18 V to 80 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 303376-LTC3705EGN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#PBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - IRM-05-5 - 847556-IRM-05-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 982310-HEP-480-24A - Win Source Electronics
Specs
Package Type Other; Box
Output Power 480 watts
Operating Temperature -55 to 65 C (-67 to 149 F)
View Details