Win Source Part Number: 1341408-IPC-300A
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: IPC-300 (300W)
Type: Front End
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Size / Dimension: 10.24" L x 3.27" W x 1.57" H (260.0mm x 83.0mm x 40.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 447W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 1.5 kV
Number of Outputs: 5
Voltage - Output 1: 3.3V
Voltage - Output 2: 5V
Voltage - Output 3: 12V
Efficiency: 75%
Voltage - Output 4: -5V
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 20 A
Current - Output 2: 30 A
Current - Output 3: 18 A
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV
Voltage - Output 6: -12V
Current - Output 4: 500 mA
Current - Output 5: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1341408-IPC-300A |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |