Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1046163-ASP-150-12

Description
Win Source Part Number: 1046163-ASP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ASP-150 (150W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 132W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4.25 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 6.65" L x 2.39" W x 1.12" H (169.0mm x 60.7mm x 28.5mm) Alternative Parts (Cross-Reference): CLG-150-12B; RSP-150-12; HRP-100-12; DPP120-12-1; UWE-12/10-Q48N-C; UWE-12/10-Q48NB-CASP 150-12; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 11 A Mfr: MEAN WELL USA Inc. Other Names: ASP-150-12-ND,1866-1 170 Product Status: Obsolete Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1046163-ASP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ASP-150 (150W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 132W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4.25 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 6.65" L x 2.39" W x 1.12" H (169.0mm x 60.7mm x 28.5mm) Alternative Parts (Cross-Reference): CLG-150-12B; RSP-150-12; HRP-100-12; DPP120-12-1; UWE-12/10-Q48N-C; UWE-12/10-Q48NB-CASP 150-12; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 11 A Mfr: MEAN WELL USA Inc. Other Names: ASP-150-12-ND,1866-1 170 Product Status: Obsolete Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1046163-ASP-150-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1046163-ASP-150-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1046163-ASP-150-12
Win Source Part Number: 1046163-ASP-150-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ASP-150 (150W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 132W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4.25 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 6.65" L x 2.39" W x 1.12" H (169.0mm x 60.7mm x 28.5mm) Alternative Parts (Cross-Reference): CLG-150-12B; RSP-150-12; HRP-100-12; DPP120-12-1; UWE-12/10-Q48N-C; UWE-12/10-Q48NB-CASP 150-12; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 11 A Mfr: MEAN WELL USA Inc. Other Names: ASP-150-12-ND,1866-1 170 Product Status: Obsolete Approval Agency: CB, CE, cURus

Win Source Part Number: 1046163-ASP-150-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ASP-150 (150W)
Type: Open Frame
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 132W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 4.25 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 6.65" L x 2.39" W x 1.12" H (169.0mm x 60.7mm x 28.5mm)
Alternative Parts (Cross-Reference): CLG-150-12B; RSP-150-12; HRP-100-12; DPP120-12-1; UWE-12/10-Q48N-C; UWE-12/10-Q48NB-CASP150-12;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 11 A
Mfr: MEAN WELL USA Inc.
Other Names: ASP-150-12-ND,1866-1170
Product Status: Obsolete
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1046163-ASP-150-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data