Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 979495-MSP-450-24

Description
Win Source Part Number: 979495-MSP-450-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-450 (450W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 12 Power (Watts): 451W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 18.8 A Mfr: MEAN WELL USA Inc. Other Names: MSP-450-24-ND,1866-3 503 Base Product Number: MSP-450 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 979495-MSP-450-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-450 (450W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 12 Power (Watts): 451W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 18.8 A Mfr: MEAN WELL USA Inc. Other Names: MSP-450-24-ND,1866-3 503 Base Product Number: MSP-450 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 979495-MSP-450-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
979495-MSP-450-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 979495-MSP-450-24
Win Source Part Number: 979495-MSP-450-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-450 (450W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 12 Power (Watts): 451W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 18.8 A Mfr: MEAN WELL USA Inc. Other Names: MSP-450-24-ND,1866-3 503 Base Product Number: MSP-450 Approval Agency: CB, CE, cURus

Win Source Part Number: 979495-MSP-450-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MSP-450 (450W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: Medical
Standard Package: 12
Power (Watts): 451W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 18.8 A
Mfr: MEAN WELL USA Inc.
Other Names: MSP-450-24-ND,1866-3503
Base Product Number: MSP-450
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 979495-MSP-450-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS-35-5 - 847174-PS-35-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1095543-PSPA-1000-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 960 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
AC DC Converters - IRM-05-5 - 847556-IRM-05-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details