Win Source Electronics PMIC - PMIC - LED Drivers - LT1937ESC6#TR 302744-LT1937ESC6#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302744-LT1937ESC6#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Alternative Parts (Cross-Reference): XR3081; CM9153-01DE; MIC2287C-34BML TR; MIC2287CYD5; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302744-LT1937ESC6#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Alternative Parts (Cross-Reference): XR3081; CM9153-01DE; MIC2287C-34BML TR; MIC2287CYD5; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT1937ESC6#TR - 302744-LT1937ESC6#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT1937ESC6#TR
302744-LT1937ESC6#TR
PMIC - PMIC - LED Drivers - LT1937ESC6#TR 302744-LT1937ESC6#TR
Manufacturer: Linear Technology Win Source Part Number: 302744-LT1937ESC6#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Alternative Parts (Cross-Reference): XR3081; CM9153-01DE; MIC2287C-34BML TR; MIC2287CYD5; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 302744-LT1937ESC6#TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT1937
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 320mA (Switch)
Alternative Parts (Cross-Reference): XR3081; CM9153-01DE; MIC2287C-34BML TR; MIC2287CYD5;
Introduction Date: July 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302744-LT1937ESC6#TR
Product Name PMIC - PMIC - LED Drivers - LT1937ESC6#TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599EFE#PBF - 781150-LT3599EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
Board Mount LED Drivers - LTC3230EUD#PBF - 783276-LTC3230EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.8 to 4 volts
View Details
PMIC - PMIC - LED Drivers - LT3761IMSE#TRPBF - 1059677-LT3761IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details