Win Source Electronics PMIC - PMIC - LED Drivers - LT1937ES5#PBF 302737-LT1937ES5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302737-LT1937ES5#PBF Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302737-LT1937ES5#PBF Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT1937ES5#PBF - 302737-LT1937ES5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT1937ES5#PBF
302737-LT1937ES5#PBF
PMIC - PMIC - LED Drivers - LT1937ES5#PBF 302737-LT1937ES5#PBF
Manufacturer: Linear Technology Win Source Part Number: 302737-LT1937ES5#PBF Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 302737-LT1937ES5#PBF
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 320mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302737-LT1937ES5#PBF
Product Name PMIC - PMIC - LED Drivers - LT1937ES5#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - LT3799IMSE#TRPBF - 758913-LT3799IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details
PMIC - PMIC - LED Drivers - LT3491EDC#TRMPBF - 072373-LT3491EDC#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 27 volts
View Details
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF - 133987-LTC3217EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 150 milliamps
View Details