Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF 739548-LTC4065AEDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739548-LTC4065AEDC#T RMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600AETD+T; MAX8600AETD+; MAX14745DEWX+; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739548-LTC4065AEDC#T RMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600AETD+T; MAX8600AETD+; MAX14745DEWX+; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF - 739548-LTC4065AEDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF
739548-LTC4065AEDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF 739548-LTC4065AEDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739548-LTC4065AEDC#T RMPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8600AETD+T; MAX8600AETD+; MAX14745DEWX+; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739548-LTC4065AEDC#TRMPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8600AETD+T; MAX8600AETD+; MAX14745DEWX+;
Introduction Date: July 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 739548-LTC4065AEDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4089EDJC-1#TRPBF - 783895-LTC4089EDJC-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE-2#PBF - 1063328-LTC4088EDE-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF - 135008-LTC1734LES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details