Win Source Electronics PMIC - PMIC - Battery Chargers - LT1505CG#PBF 144725-LT1505CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144725-LT1505CG#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144725-LT1505CG#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1505CG#PBF - 144725-LT1505CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1505CG#PBF
144725-LT1505CG#PBF
PMIC - PMIC - Battery Chargers - LT1505CG#PBF 144725-LT1505CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 144725-LT1505CG#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V

Manufacturer: Linear Technology
Win Source Part Number: 144725-LT1505CG#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144725-LT1505CG#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1505CG#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4075EDD#PBF - 783883-LTC4075EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4155EUFD#TRPBF - 1063363-LTC4155EUFD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF - 782194-LTC1729CMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details