Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1980EGN#PBF 143614-LTC1980EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143614-LTC1980EGN#PB F Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 10V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143614-LTC1980EGN#PB F Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1980EGN#PBF - 143614-LTC1980EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1980EGN#PBF
143614-LTC1980EGN#PBF
PMIC - PMIC - Battery Chargers - LTC1980EGN#PBF 143614-LTC1980EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 143614-LTC1980EGN#PB F Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 10V

Manufacturer: Linear Technology
Win Source Part Number: 143614-LTC1980EGN#PBF
Packaging: Tube/Rail
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Maximum Supply Voltage: 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 143614-LTC1980EGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1980EGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC3559EUD#PBF - 97170-LTC3559EUD - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF#PBF - 783840-LTC4009IUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details