Win Source Electronics PMIC - PMIC - Voltage Reference - LT1009IS8#PBF 143180-LT1009IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143180-LT1009IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143180-LT1009IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1009IS8#PBF - 143180-LT1009IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009IS8#PBF
143180-LT1009IS8#PBF
PMIC - PMIC - Voltage Reference - LT1009IS8#PBF 143180-LT1009IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 143180-LT1009IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 143180-LT1009IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 143180-LT1009IS8#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1009IS8#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF - 118232-LT1236ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-2.5#TRPBF - 140114-LT1460JCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details