Win Source Electronics PMIC - PMIC - Voltage Reference - LM329BZ#PBF 135002-LM329BZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135002-LM329BZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.29% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135002-LM329BZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.29% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM329BZ#PBF - 135002-LM329BZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM329BZ#PBF
135002-LM329BZ#PBF
PMIC - PMIC - Voltage Reference - LM329BZ#PBF 135002-LM329BZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 135002-LM329BZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.29% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135002-LM329BZ#PBF
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.29%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt, Buried Zener
Output Current: 15mA
Noise - 10Hz to 10kHz: 100μVrms
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 6.9V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 135002-LM329BZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LM329BZ#PBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF - 107523-LT1460EIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-5 - 072272-LT1460EIS8-5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details