Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF 117055-LT1460KCS3-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117055-LT1460KCS3-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 4.2 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): SC4437SK-3.3TRT; NCP51460SN33T1G; NCV51460SN33T1G; MAX6035AAUR30+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117055-LT1460KCS3-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 4.2 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): SC4437SK-3.3TRT; NCP51460SN33T1G; NCV51460SN33T1G; MAX6035AAUR30+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF - 117055-LT1460KCS3-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF
117055-LT1460KCS3-3.3#TRPBF
PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF 117055-LT1460KCS3-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117055-LT1460KCS3-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 4.2 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): SC4437SK-3.3TRT; NCP51460SN33T1G; NCV51460SN33T1G; MAX6035AAUR30+T; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117055-LT1460KCS3-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 4.2 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Family Name: LT1460
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 220μA
Alternative Parts (Cross-Reference): SC4437SK-3.3TRT; NCP51460SN33T1G; NCV51460SN33T1G; MAX6035AAUR30+T;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 117055-LT1460KCS3-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BIS6-2.5#TRPBF - 002744-LT1790BIS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461BCS8-3.3#PBF - 139110-LT1461BCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details