Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Reference 1224713-LT6656BCDC-3#TRMPBF

Description
Win Source Part Number: 1224713-LT6656BCDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Current - Output: 5 mA Voltage - Input: 3.5V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 1.5µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 30ppmp-p Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LT6656BCDC3TRMPBF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LT6656BCDC-3#TR MPBF,ANALINLT6656BCD C-3#TRMPBF
Request a Quote Datasheet
Description
Win Source Part Number: 1224713-LT6656BCDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Current - Output: 5 mA Voltage - Input: 3.5V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 1.5µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 30ppmp-p Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LT6656BCDC3TRMPBF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LT6656BCDC-3#TR MPBF,ANALINLT6656BCD C-3#TRMPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1224713-LT6656BCDC-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1224713-LT6656BCDC-3#TRMPBF
Integrated Circuits (ICs) - PMIC - Voltage Reference 1224713-LT6656BCDC-3#TRMPBF
Win Source Part Number: 1224713-LT6656BCDC-3 #TRMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Current - Output: 5 mA Voltage - Input: 3.5V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 1.5µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 30ppmp-p Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LT6656BCDC3TRMPBF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LT6656BCDC-3#TR MPBF,ANALINLT6656BCD C-3#TRMPBF

Win Source Part Number: 1224713-LT6656BCDC-3#TRMPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Current - Output: 5 mA
Voltage - Input: 3.5V ~ 18V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.5µA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 30ppmp-p
Package / Case: 6-WFDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): LT6656BCDC3TRMPBF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LT6656BCDC-3#TRMPBF,ANALINLT6656BCDC-3#TRMPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1224713-LT6656BCDC-3#TRMPBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634ACS8-1.25#TRPBF - 1058509-LT1634ACS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF - 131045-LT1461BCS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3#TRMPBF - 1058296-LT1460JCS3-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019IS8-5#PBF - 1057641-LT1019IS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details