Win Source Electronics Isolators - Isolators - Gate Drivers 1382344-IS480P

Description
Win Source Part Number: 1382344-IS480P Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 pcs Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 220ns Pulse Width Distortion (Max): 120ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS480 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382344-IS480P Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 pcs Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 220ns Pulse Width Distortion (Max): 120ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS480 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1382344-IS480P - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1382344-IS480P
Isolators - Isolators - Gate Drivers 1382344-IS480P
Win Source Part Number: 1382344-IS480P Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 pcs Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 220ns Pulse Width Distortion (Max): 120ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS480 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382344-IS480P
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000 pcs
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.33V
Rise / Fall Time (Typ): 35ns, 35ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 200ns, 220ns
Pulse Width Distortion (Max): 120ns
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Voltage - Output Supply: 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: IS480
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1382344-IS480P
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883CY-5S#PBF - 1064297-LTM2883CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886HY-3I#PBF - 784542-LTM2886HY-3I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1092456-SFH615A-2XSM - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details