Win Source Electronics Digital Isolators - LTM2881CV-3#PBF 719194-LTM2881CV-3#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719194-LTM2881CV-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-LGA (15x11.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-BLGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719194-LTM2881CV-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-LGA (15x11.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-BLGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2881CV-3#PBF - 719194-LTM2881CV-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2881CV-3#PBF
719194-LTM2881CV-3#PBF
Digital Isolators - LTM2881CV-3#PBF 719194-LTM2881CV-3#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719194-LTM2881CV-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-LGA (15x11.25) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-BLGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719194-LTM2881CV-3#PBF
Packaging: Tray
Type: RS422, RS485
Mounting Style: SMD
Technology: Magnetic Coupling
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: Yes
Categories: Isolators
Supplier Device Package: 32-LGA (15x11.25)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-BLGA
Common Mode Transient Immunity (Minimum): 30kV/μs
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LTM2881
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 719194-LTM2881CV-3#PBF
Product Name Digital Isolators - LTM2881CV-3#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - IS341W - 807286-IS341W - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 964765-TLP521-4GR - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2887CY-5I#PBF - 784546-LTM2887CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2881HY-5#PBF - 784528-LTM2881HY-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details