Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF 020629-LTC4002EDD-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020629-LTC4002EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020629-LTC4002EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF - 020629-LTC4002EDD-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF
020629-LTC4002EDD-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF 020629-LTC4002EDD-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020629-LTC4002EDD-4. 2#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V

Manufacturer: Linear Technology
Win Source Part Number: 020629-LTC4002EDD-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 020629-LTC4002EDD-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRPBF - 020634-LTC4054LES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF - 746908-LT1510IGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF - 739549-LTC4065EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details