Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372331-GLF71301

Description
Win Source Part Number: 1372331-GLF71301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.77x0.77) Base Product Number: GLF71301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.1V ~ 5.5V Switch Type: Load Switch Rds On (Typ): 34mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372331-GLF71301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.77x0.77) Base Product Number: GLF71301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.1V ~ 5.5V Switch Type: Load Switch Rds On (Typ): 34mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372331-GLF71301 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372331-GLF71301
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372331-GLF71301
Win Source Part Number: 1372331-GLF71301 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.77x0.77) Base Product Number: GLF71301 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 1.1V ~ 5.5V Switch Type: Load Switch Rds On (Typ): 34mOhm

Win Source Part Number: 1372331-GLF71301
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: GLF Integrated Power
Series: IQSmart™
Product Status: Active
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.77x0.77)
Base Product Number: GLF71301
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 1.1V ~ 5.5V
Switch Type: Load Switch
Rds On (Typ): 34mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372331-GLF71301
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACN - 072522-LTC201ACN - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Closed (NC)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#PBF - 1060612-LTC1391CS#PBF - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2.7 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN - 206744-LTC203CN - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Open (NO)
View Details
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS - 072474-LTC1471CS - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details