Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372335-GLF72511

Description
Win Source Part Number: 1372335-GLF72511 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Package: Bulk Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Base Product Number: GLF72511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 0.8V ~ 3.6V Switch Type: Load Switch Rds On (Typ): 27mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372335-GLF72511 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Package: Bulk Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Base Product Number: GLF72511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 0.8V ~ 3.6V Switch Type: Load Switch Rds On (Typ): 27mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372335-GLF72511 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372335-GLF72511
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372335-GLF72511
Win Source Part Number: 1372335-GLF72511 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: GLF Integrated Power Series: IQSmart™ Package: Bulk Product Status: Active Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.97x0.97) Base Product Number: GLF72511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 0.8V ~ 3.6V Switch Type: Load Switch Rds On (Typ): 27mOhm

Win Source Part Number: 1372335-GLF72511
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: GLF Integrated Power
Series: IQSmart™
Package: Bulk
Product Status: Active
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.97x0.97)
Base Product Number: GLF72511
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 0.8V ~ 3.6V
Switch Type: Load Switch
Rds On (Typ): 27mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372335-GLF72511
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372331-GLF71301 - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 4-UFBGA, WLCSP
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN - 206744-LTC203CN - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Open (NO)
View Details
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS#TRPBF - 002784-LTC1471CS#TRPBF - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details