Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF 134165-LTC1390CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134165-LTC1390CS#PBF Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134165-LTC1390CS#PBF Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF - 134165-LTC1390CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF
134165-LTC1390CS#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF 134165-LTC1390CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 134165-LTC1390CS#PBF Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA

Manufacturer: Linear Technology
Win Source Part Number: 134165-LTC1390CS#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3V
Dual Supply Voltage(V±): ±5V
Max Switch Time (Ton,Toff): 400ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 10pF
Max Leakage Current (IS off): 5nA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 134165-LTC1390CS#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF
Configuration 8x1
Unlock Full Specs
to access all available technical data