Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF 128506-LTC1391CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128506-LTC1391CS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128506-LTC1391CS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF
128506-LTC1391CS#TRPBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF 128506-LTC1391CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128506-LTC1391CS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA

Manufacturer: Linear Technology
Win Source Part Number: 128506-LTC1391CS#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.7V
Dual Supply Voltage(V±): ±5V
Max Switch Time (Ton,Toff): 400ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 10pF
Max Leakage Current (IS off): 5nA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 128506-LTC1391CS#TRPBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN - 206744-LTC203CN - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 5 volts
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1370735-KTU1001AEVA-TR - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 12-WFBGA, WLCSP
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IS#TRPBF - 116277-LTC1391IS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details