Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1158768-E1SB24E00001EE

Description
Win Source Part Number: 1158768-E1SB24E00001 EE Category: Crystals, Oscillators, Resonators>Crystals Series: E1S Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E1SB24E00001EET BB8CT,3186-E1SB24E00 001EETBB8TR,E1SB24E0 0001EETBB8,3186-E1SB 24E00001EEDKR,3186-E 1SB24E00001EETR,3186 -E1SB24E00001EECT,31 86-E1SB24E00001EETBB 8TR-ND,E1SB24E00001E ECBB8,3186-E1SB24E00 001EETBB8CT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1158768-E1SB24E00001 EE Category: Crystals, Oscillators, Resonators>Crystals Series: E1S Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E1SB24E00001EET BB8CT,3186-E1SB24E00 001EETBB8TR,E1SB24E0 0001EETBB8,3186-E1SB 24E00001EEDKR,3186-E 1SB24E00001EETR,3186 -E1SB24E00001EECT,31 86-E1SB24E00001EETBB 8TR-ND,E1SB24E00001E ECBB8,3186-E1SB24E00 001EETBB8CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1158768-E1SB24E00001EE
Crystals, Oscillators, Resonators - Crystals 1158768-E1SB24E00001EE
Win Source Part Number: 1158768-E1SB24E00001 EE Category: Crystals, Oscillators, Resonators>Crystals Series: E1S Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E1SB24E00001EET BB8CT,3186-E1SB24E00 001EETBB8TR,E1SB24E0 0001EETBB8,3186-E1SB 24E00001EEDKR,3186-E 1SB24E00001EETR,3186 -E1SB24E00001EECT,31 86-E1SB24E00001EETBB 8TR-ND,E1SB24E00001E ECBB8,3186-E1SB24E00 001EETBB8CT-ND

Win Source Part Number: 1158768-E1SB24E00001EE
Category: Crystals, Oscillators, Resonators>Crystals
Series: E1S
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd
Other Names: 3186-E1SB24E00001EETBB8CT,3186-E1SB24E00001EETBB8TR,E1SB24E00001EETBB8,3186-E1SB24E00001EEDKR,3186-E1SB24E00001EETR,3186-E1SB24E00001EECT,3186-E1SB24E00001EETBB8TR-ND,E1SB24E00001EECBB8,3186-E1SB24E00001EETBB8CT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1158768-E1SB24E00001EE
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366319-TZ0233A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019118-RO3101A-11 - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 434 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
View Details