Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366353-E1SB24E000007E

Description
Win Source Part Number: 1366353-E1SB24E00000 7E Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E1SB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366353-E1SB24E00000 7E Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E1SB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366353-E1SB24E000007E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366353-E1SB24E000007E
Crystals, Oscillators, Resonators - Crystals 1366353-E1SB24E000007E
Win Source Part Number: 1366353-E1SB24E00000 7E Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: E1SB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366353-E1SB24E000007E
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Hosonic Electronic Co., Ltd
Series: E1SB
Package: Tape & Reel
Product Status: Active
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 100 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366353-E1SB24E000007E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1088825-RO3164A - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 868 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019118-RO3101A-11 - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 434 MHz
View Details