Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366322-TZ1917B

Description
Win Source Part Number: 1366322-TZ1917B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 35 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 12.8 MHz Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366322-TZ1917B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 35 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 12.8 MHz Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366322-TZ1917B
Crystals, Oscillators, Resonators - Crystals 1366322-TZ1917B
Win Source Part Number: 1366322-TZ1917B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 35 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 12.8 MHz Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366322-TZ1917B
Category: Crystals, Oscillators, Resonators - Crystals
Fake Threat In the Open Market: 35 pct.
Type: MHz Crystal
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 12.8 MHz
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366322-TZ1917B
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1348629-CPPC7L-A7BP-30.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 30 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF - 739570-LTC6992CS6-2#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 3.81E-6 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906IS6#TRMPBF - 1064107-LTC6906IS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details