Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF 136201-LT1460FCMS8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136201-LT1460FCMS8-1 0#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136201-LT1460FCMS8-1 0#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF - 136201-LT1460FCMS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF
136201-LT1460FCMS8-10#PBF
PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF 136201-LT1460FCMS8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 136201-LT1460FCMS8-1 0#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA

Manufacturer: Linear Technology
Win Source Part Number: 136201-LT1460FCMS8-10#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 10.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 40μVp-p
Noise - 10Hz to 10kHz: 35μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 360μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 136201-LT1460FCMS8-10#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CN8-4.5#PBF - 1057634-LT1019CN8-4.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019ACS8-2.5#PBF - 1057626-LT1019ACS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BIS6-3.3#TRPBF - 002745-LT1790BIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019ACN8-10#PBF - 1057624-LT1019ACN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details