Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF 107523-LT1460EIS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107523-LT1460EIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107523-LT1460EIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF - 107523-LT1460EIS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF
107523-LT1460EIS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF 107523-LT1460EIS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 107523-LT1460EIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 165μA

Manufacturer: Linear Technology
Win Source Part Number: 107523-LT1460EIS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.125%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.4 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 165μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 107523-LT1460EIS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IS8-2.5#TRPBF - 1057640-LT1019IS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#TRPBF - 1057631-LT1019AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-3#TRMPBF - 1058291-LT1460HCS3-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details