Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004CS8-1.2 090132-LT1004CS8-1.2

Description
Manufacturer: Linear Technology Win Source Part Number: 090132-LT1004CS8-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): REF1004C-1.2/2K5; LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 090132-LT1004CS8-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): REF1004C-1.2/2K5; LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2 - 090132-LT1004CS8-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2
090132-LT1004CS8-1.2
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2 090132-LT1004CS8-1.2
Manufacturer: Linear Technology Win Source Part Number: 090132-LT1004CS8-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Alternative Parts (Cross-Reference): REF1004C-1.2/2K5; LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 090132-LT1004CS8-1.2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): REF1004C-1.2/2K5; LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 090132-LT1004CS8-1.2
Product Name PMIC - PMIC - Voltage Reference - LT1004CS8-1.2
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF - 107523-LT1460EIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF - 1058301-LT1460KCS3-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details