Win Source Electronics PMIC - PMIC - Voltage Reference - LT1009S8#PBF 020189-LT1009S8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020189-LT1009S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1009IDE4; LT1009QDR; LT1009IDRE4; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020189-LT1009S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1009IDE4; LT1009QDR; LT1009IDRE4; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1009S8#PBF - 020189-LT1009S8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009S8#PBF
020189-LT1009S8#PBF
PMIC - PMIC - Voltage Reference - LT1009S8#PBF 020189-LT1009S8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020189-LT1009S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1009IDE4; LT1009QDR; LT1009IDRE4; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020189-LT1009S8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LT1009
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1009IDE4; LT1009QDR; LT1009IDRE4;
Introduction Date: January 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 020189-LT1009S8#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1009S8#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF - 126220-LTC1258CMS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 60 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTZ1000ACH - 1209520-LTZ1000ACH - Win Source Electronics
Specs
Package Type Other; TO-205-8, TO-5-8 Metal Can
Life Cycle Stage Obsolete
View Details